Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - SFF2007G C0G SFF2007G C0G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 794134-SFF2007G C0G Series: * Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TSC America Inc. Win Source Part Number: 794134-SFF2007G C0G Series: * Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SFF2007G C0G - 794134-SFF2007G C0G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SFF2007G C0G
794134-SFF2007G C0G
Diodes, Rectifiers - Single - SFF2007G C0G 794134-SFF2007G C0G
Manufacturer: TSC America Inc. Win Source Part Number: 794134-SFF2007G C0G Series: * Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 794134-SFF2007G C0G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 794134-SFF2007G C0G
Product Name Diodes, Rectifiers - Single - SFF2007G C0G
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4466 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
RF Diodes - BAR50-02VE6327-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj 150 C (302 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details