Manufacturer: Taiwan Semiconductor
Win Source Part Number: 318842-SFAF1006G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 10A ITO220AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 318842-SFAF1006G | SFAF1006G |
| Product Name | Diodes, Rectifiers - Single - SFAF1006G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |