Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SF34G

Description
Win Source Part Number: 1366792-SF34G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Base Product Number: SF34 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366792-SF34G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Base Product Number: SF34 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366792-SF34G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366792-SF34G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366792-SF34G
Win Source Part Number: 1366792-SF34G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Base Product Number: SF34 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366792-SF34G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Base Product Number: SF34
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1366792-SF34G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 0.9500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1320-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - 1N4986US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 31.6 mA
IR 2 mA
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1000 volts
View Details
High-speed switching diode - BAS16VY-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers