Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092380-SF1003G
Mounting: SMD (SMT)
Forward Voltage: 975 mV
Power Dissipation: 400 mW
Categories: OEM Parts( S )
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Reverse Leakage Current: 10 µA
Max Repetitive Reverse Voltage (Vrrm): 150 V
Reverse Recovery Time: 35 ns
Max Forward Surge Current (Ifsm): 125 A
Max Junction Temperature (Tj): 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092380-SF1003G |
| Product Name | OEM Parts - OEM Parts ( S ) - SF1003G |