Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - S4J R7G S4J R7G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 893081-S4J R7G Features: Diode Standard 600 V 4A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: S4J Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: S4J R7GTR-ND, S4J R7GDKR-ND, S4JR7GCT, S4J R7GDKR, S4J R7GTR, S4J R7GCT-ND, S4JR7GDKR, S4JR7GTR, S4J R7GCT
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 893081-S4J R7G Features: Diode Standard 600 V 4A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: S4J Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: S4J R7GTR-ND, S4J R7GDKR-ND, S4JR7GCT, S4J R7GDKR, S4J R7GTR, S4J R7GCT-ND, S4JR7GDKR, S4JR7GTR, S4J R7GCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S4J R7G - 893081-S4J R7G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S4J R7G
893081-S4J R7G
Diodes, Rectifiers - Single - S4J R7G 893081-S4J R7G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 893081-S4J R7G Features: Diode Standard 600 V 4A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: S4J Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: S4J R7GTR-ND, S4J R7GDKR-ND, S4JR7GCT, S4J R7GDKR, S4J R7GTR, S4J R7GCT-ND, S4JR7GDKR, S4JR7GTR, S4J R7GCT

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 893081-S4J R7G
Features: Diode Standard 600 V 4A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: S4J
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: S4J R7GTR-ND, S4J R7GDKR-ND, S4JR7GCT, S4J R7GDKR, S4J R7GTR, S4J R7GCT-ND, S4JR7GDKR, S4JR7GTR, S4J R7GCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S4J R7G
Rectifiers S4J R7G
Rectifiers 4A, 600V, GLASS PASSIVATED SMD RECTIFIER

Rectifiers 4A, 600V, GLASS PASSIVATED SMD RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 893081-S4J R7G S4J R7G
Product Name Diodes, Rectifiers - Single - S4J R7G Rectifiers
Diode Type Diode Standard 600 V 4A Surface Mount DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5553US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 100 volts
View Details
Schottky Diodes & Rectifiers - 3972914 - RS Components, Ltd.
Specs
Package SOD-323; Sod-323
RoHS Compliant RoHS
trr 4 ns
View Details