Taiwan Semiconductor Manufacturing Company, Ltd. Custom Parts - Custom Parts (S - T) - S1ML R2 S1ML R2

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145798-S1ML R2 Packaging: Tape and Reel Length: 2.9 mm Voltage: 1 kV Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 30 A Forward Current: 1.5 A Height: 1.43 mm Current: 15 A Number of Pins: 2 Width: 1.9 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541100080, 8541100080 Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 1 kV Peak Reverse Current: 5 µA Reverse Recovery Time: 1.8 µs Max Operating Temperature: 150 °C Max Forward Surge Current (Ifsm): 30 A
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145798-S1ML R2 Packaging: Tape and Reel Length: 2.9 mm Voltage: 1 kV Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 30 A Forward Current: 1.5 A Height: 1.43 mm Current: 15 A Number of Pins: 2 Width: 1.9 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541100080, 8541100080 Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 1 kV Peak Reverse Current: 5 µA Reverse Recovery Time: 1.8 µs Max Operating Temperature: 150 °C Max Forward Surge Current (Ifsm): 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - S1ML R2 - 1145798-S1ML R2 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - S1ML R2
1145798-S1ML R2
Custom Parts - Custom Parts (S - T) - S1ML R2 1145798-S1ML R2
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145798-S1ML R2 Packaging: Tape and Reel Length: 2.9 mm Voltage: 1 kV Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 30 A Forward Current: 1.5 A Height: 1.43 mm Current: 15 A Number of Pins: 2 Width: 1.9 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541100080, 8541100080 Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 1 kV Peak Reverse Current: 5 µA Reverse Recovery Time: 1.8 µs Max Operating Temperature: 150 °C Max Forward Surge Current (Ifsm): 30 A

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145798-S1ML R2
Packaging: Tape and Reel
Length: 2.9 mm
Voltage: 1 kV
Forward Voltage: 1.1 V
Peak Non-Repetitive Surge Current: 30 A
Forward Current: 1.5 A
Height: 1.43 mm
Current: 15 A
Number of Pins: 2
Width: 1.9 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541100080, 8541100080
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Peak Reverse Current: 5 µA
Reverse Recovery Time: 1.8 µs
Max Operating Temperature: 150 °C
Max Forward Surge Current (Ifsm): 30 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1145798-S1ML R2
Product Name Custom Parts - Custom Parts (S - T) - S1ML R2
Unlock Full Specs
to access all available technical data

Similar Products