Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - RS2M R5G RS2M R5G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 932438-RS2M R5G Features: Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: RS2M Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: RS2MR5GTR, RS2M R5GDKR, RS2M R5GTR, RS2M R5GCT-ND, RS2M R5GCT, RS2MR5GDKR, RS2M R5GDKR-ND, RS2M R5GTR-ND, RS2MR5GCT
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 932438-RS2M R5G Features: Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: RS2M Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: RS2MR5GTR, RS2M R5GDKR, RS2M R5GTR, RS2M R5GCT-ND, RS2M R5GCT, RS2MR5GDKR, RS2M R5GDKR-ND, RS2M R5GTR-ND, RS2MR5GCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RS2M R5G - 932438-RS2M R5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS2M R5G
932438-RS2M R5G
Diodes, Rectifiers - Single - RS2M R5G 932438-RS2M R5G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 932438-RS2M R5G Features: Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: RS2M Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: RS2MR5GTR, RS2M R5GDKR, RS2M R5GTR, RS2M R5GCT-ND, RS2M R5GCT, RS2MR5GDKR, RS2M R5GDKR-ND, RS2M R5GTR-ND, RS2MR5GCT

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 932438-RS2M R5G
Features: Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS2M
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: RS2MR5GTR, RS2M R5GDKR, RS2M R5GTR, RS2M R5GCT-ND, RS2M R5GCT, RS2MR5GDKR, RS2M R5GDKR-ND, RS2M R5GTR-ND, RS2MR5GCT

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS2M R5G
Rectifiers RS2M R5G
Rectifiers 2A, 1000V, FAST Rec. SMD RECTIFIER

Rectifiers 2A, 1000V, FAST Rec. SMD RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 932438-RS2M R5G RS2M R5G
Product Name Diodes, Rectifiers - Single - RS2M R5G Rectifiers
Diode Type Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB)
Unlock Full Specs
to access all available technical data