Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HS3M R7G HS3M R7G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 873894-HS3M R7G Features: Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: HS3M Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: HS3M R7GDKR-ND, HS3M R7GCT, HS3M R7GTR-ND, HS3M R7GCT-ND, HS3MR7GDKR, HS3M R7GTR, HS3MR7GTR, HS3MR7GCT, HS3M R7GDKR
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 873894-HS3M R7G Features: Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: HS3M Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: HS3M R7GDKR-ND, HS3M R7GCT, HS3M R7GTR-ND, HS3M R7GCT-ND, HS3MR7GDKR, HS3M R7GTR, HS3MR7GTR, HS3MR7GCT, HS3M R7GDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HS3M R7G - 873894-HS3M R7G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HS3M R7G
873894-HS3M R7G
Diodes, Rectifiers - Single - HS3M R7G 873894-HS3M R7G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 873894-HS3M R7G Features: Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: HS3M Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: HS3M R7GDKR-ND, HS3M R7GCT, HS3M R7GTR-ND, HS3M R7GCT-ND, HS3MR7GDKR, HS3M R7GTR, HS3MR7GTR, HS3MR7GCT, HS3M R7GDKR

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 873894-HS3M R7G
Features: Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HS3M
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: HS3M R7GDKR-ND, HS3M R7GCT, HS3M R7GTR-ND, HS3M R7GCT-ND, HS3MR7GDKR, HS3M R7GTR, HS3MR7GTR, HS3MR7GCT, HS3M R7GDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
HS3M R7G
Rectifiers HS3M R7G
Rectifiers 3A,1000V, GP HIGH EFFICIENT SMD RECTIFIER

Rectifiers 3A,1000V, GP HIGH EFFICIENT SMD RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 873894-HS3M R7G HS3M R7G
Product Name Diodes, Rectifiers - Single - HS3M R7G Rectifiers
Diode Type Diode Standard 1000 V 3A Surface Mount DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5618US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual high-voltage switching diodes - BAV23C,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers