Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes HS2KA

Description
Win Source Part Number: 1368181-HS2KA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: HS2K Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1368181-HS2KA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: HS2K Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368181-HS2KA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368181-HS2KA
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368181-HS2KA
Win Source Part Number: 1368181-HS2KA Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: HS2K Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1.5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 800 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1368181-HS2KA
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: HS2K
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368181-HS2KA
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VF 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-2400-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1222394 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details