TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
GBU403H -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU403H
Description
DIODE BRIDGE 4A 200V GBU
-
Acme Chip Technology Co., Limited
Description
DIODE BRIDGE 4A 200V GBU
Suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU403H
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
GBU403H |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Package
T-Pack(S)
IO
10 amps
VRRM
650 volts
View Details
Rectifier Configuration / Technology
Schottky
Package
SOT23; Sot-23 (to-236ab)
RoHS Compliant
RoHS
View Details