Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC5008

Description
Win Source Part Number: 1368087-GBPC5008 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. Mfr: Taiwan Semiconductor Corporation Series: GBPC50 Package: Tray Product Status: Active Package / Case: 4-Square, GBPC Supplier Device Package: GBPC Base Product Number: GBPC5008 Technology: Standard Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 50 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A Current - Reverse Leakage @ Vr: 10 µA @ 800 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 800 V
Request a Quote Datasheet
Description
Win Source Part Number: 1368087-GBPC5008 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. Mfr: Taiwan Semiconductor Corporation Series: GBPC50 Package: Tray Product Status: Active Package / Case: 4-Square, GBPC Supplier Device Package: GBPC Base Product Number: GBPC5008 Technology: Standard Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 50 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A Current - Reverse Leakage @ Vr: 10 µA @ 800 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 800 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368087-GBPC5008 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368087-GBPC5008
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368087-GBPC5008
Win Source Part Number: 1368087-GBPC5008 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. Mfr: Taiwan Semiconductor Corporation Series: GBPC50 Package: Tray Product Status: Active Package / Case: 4-Square, GBPC Supplier Device Package: GBPC Base Product Number: GBPC5008 Technology: Standard Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 50 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A Current - Reverse Leakage @ Vr: 10 µA @ 800 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 800 V

Win Source Part Number: 1368087-GBPC5008
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
Mfr: Taiwan Semiconductor Corporation
Series: GBPC50
Package: Tray
Product Status: Active
Package / Case: 4-Square, GBPC
Supplier Device Package: GBPC
Base Product Number: GBPC5008
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 50 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1368087-GBPC5008
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes, Rectifiers - Single - 6TQ040 - 1129711-6TQ040 - Win Source Electronics
Specs
Diode Type Schottky
View Details