Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - ES2JAR3 ES2JAR3

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1172471-ES2JAR3 Family Name: ES2JA Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): ES2JA; ES2JA TRTB; ES2JAHE2G; ES2JAHF2G ; Introduction Date: August 12, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1172471-ES2JAR3 Family Name: ES2JA Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): ES2JA; ES2JA TRTB; ES2JAHE2G; ES2JAHF2G ; Introduction Date: August 12, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES2JAR3 - 1172471-ES2JAR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2JAR3
1172471-ES2JAR3
Diodes, Rectifiers - Single - ES2JAR3 1172471-ES2JAR3
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1172471-ES2JAR3 Family Name: ES2JA Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): ES2JA; ES2JA TRTB; ES2JAHE2G; ES2JAHF2G ; Introduction Date: August 12, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1172471-ES2JAR3
Family Name: ES2JA
Manufacturer Homepage: www.taiwansemi.com
Alternative Parts (Cross-Reference): ES2JA; ES2JA TRTB; ES2JAHE2G; ES2JAHF2G ;
Introduction Date: August 12, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1172471-ES2JAR3
Product Name Diodes, Rectifiers - Single - ES2JAR3
Unlock Full Specs
to access all available technical data

Similar Products

SemiQ Inc. - GP3D020A065X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - BAS416F - 912826-BAS416F - Win Source Electronics
Specs
Diode Type Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
View Details
5 suppliers