Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - DBL103GHC1G DBL103GHC1G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 772509-DBL103GHC1G Series: * Family Name: DBL103G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): DB103-BP-HF; DB103; DF102; CBR1F-D020 Lead Free; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TSC America Inc. Win Source Part Number: 772509-DBL103GHC1G Series: * Family Name: DBL103G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): DB103-BP-HF; DB103; DF102; CBR1F-D020 Lead Free; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DBL103GHC1G - 772509-DBL103GHC1G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DBL103GHC1G
772509-DBL103GHC1G
Bridge Rectifiers - DBL103GHC1G 772509-DBL103GHC1G
Manufacturer: TSC America Inc. Win Source Part Number: 772509-DBL103GHC1G Series: * Family Name: DBL103G Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): DB103-BP-HF; DB103; DF102; CBR1F-D020 Lead Free; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 772509-DBL103GHC1G
Series: *
Family Name: DBL103G
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): DB103-BP-HF; DB103; DF102; CBR1F-D020 Lead Free;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DBL103GHC1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DBL103GHC1G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DBL103GHC1G
BRIDGE RECT 1PHASE 200V 1A DBL

BRIDGE RECT 1PHASE 200V 1A DBL

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DBL103GHC1G
Bridge Rectifiers DBL103GHC1G
Bridge Rectifiers 1A,200V,GLASS PASSIVATED,DIP,LOW PROFILE,BRIDGE RECT.

Bridge Rectifiers 1A,200V,GLASS PASSIVATED,DIP,LOW PROFILE,BRIDGE RECT.

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 772509-DBL103GHC1G DBL103GHC1G DBL103GHC1G
Product Name Bridge Rectifiers - DBL103GHC1G Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 448-AIDW20S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers
Specs
Package SOT-23
Tj -65 C (-85 F)
View Details
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 100 volts
View Details