Taiwan Semiconductor Manufacturing Company, Ltd. Bipolar Transistors - BJT BC547C B1G

Description
Bipolar Transistors - BJT TO-92, 50V 0.1A NPN Bplr Trans
Description
Bipolar Transistors - BJT TO-92, 50V 0.1A NPN Bplr Trans
Datasheet
Datasheet Summary
Powered by GS/AI

The BC547C B1G is an NPN small signal transistor in a TO-92 package, rated for 50 V collector-base voltage, 45 V collector-emitter voltage, and 6 V emitter-base voltage, with a continuous collector current of 100 mA and power dissipation of 500 mW. It features a DC current gain (hFE) range of 420 to 800, is halogen-free per IEC 61249-2-21, complies with RoHS 2011/65/EU, and meets UL 94 V-0 flammability standards. The device is suitable for switching applications in power supplies, adapters, and DC/DC converters. Package dimensions and lead plating meet J-STD-020 and J-STD-002 specifications, with a moisture sensitivity level of 1 and compliance to JESD 201 class 1A whisker test. The part is supplied in bulk packaging with a green compound suffix.

Datasheet Summary
Powered by GS/AI

The BC547C B1G is an NPN small signal transistor in a TO-92 package, rated for 50 V collector-base voltage, 45 V collector-emitter voltage, and 6 V emitter-base voltage, with a continuous collector current of 100 mA and power dissipation of 500 mW. It features a DC current gain (hFE) range of 420 to 800, is halogen-free per IEC 61249-2-21, complies with RoHS 2011/65/EU, and meets UL 94 V-0 flammability standards. The device is suitable for switching applications in power supplies, adapters, and DC/DC converters. Package dimensions and lead plating meet J-STD-020 and J-STD-002 specifications, with a moisture sensitivity level of 1 and compliance to JESD 201 class 1A whisker test. The part is supplied in bulk packaging with a green compound suffix.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC547C B1G
Bipolar Transistors - BJT BC547C B1G
Bipolar Transistors - BJT TO-92, 50V 0.1A NPN Bplr Trans

Bipolar Transistors - BJT TO-92, 50V 0.1A NPN Bplr Trans

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC547C B1G
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data