Manufacturer: Taiwan Semiconductor
Win Source Part Number: 863439-BAS316 RRG
Features: Diode Standard 100 V 250mA Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS316
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0070
Other Part Number: BAS316 RRGCT, BAS316 RRGDKR-ND, BAS316RRGDKR, BAS316 RRGTR-ND, BAS316 RRGCT-ND, BAS316 RRGTR, BAS316RRGTR, BAS316RRGCT, BAS316 RRGDKR
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 863439-BAS316 RRG |
| Product Name | Diodes, Rectifiers - Single - BAS316 RRG |
| Diode Type | Diode Standard 100 V 250mA Surface Mount SOD-323 |