Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048175-BAS16 RF
Packaging: Tape and Reel
Mounting: SMD (SMT)
Forward Voltage: 1.25 V
Peak Non-Repetitive Surge Current: 2 A
Forward Current: 200 mA
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BAS16+BAS16RF;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 75 V
Reverse Recovery Time: 6 ns
Max Forward Surge Current (Ifsm): 2 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048175-BAS16 RF |
| Product Name | OEM Parts - OEM Parts (A - B) - BAS16 RF |