Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1SMA5931

Description
Win Source Part Number: 1380638-1SMA5931 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Standard Package: 7,500 pcs Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 500 nA @ 13.7 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 12 Ohms Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Taiwan Semiconductor Base Product Number: 1SMA5931 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380638-1SMA5931 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Standard Package: 7,500 pcs Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 500 nA @ 13.7 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 12 Ohms Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Taiwan Semiconductor Base Product Number: 1SMA5931 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1380638-1SMA5931 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1380638-1SMA5931
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1380638-1SMA5931
Win Source Part Number: 1380638-1SMA5931 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Standard Package: 7,500 pcs Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 500 nA @ 13.7 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 12 Ohms Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Taiwan Semiconductor Base Product Number: 1SMA5931 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380638-1SMA5931
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Tape & Reel (TR)
Standard Package: 7,500 pcs
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 500 nA @ 13.7 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 12 Ohms
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Taiwan Semiconductor
Base Product Number: 1SMA5931
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5931
Zener Diodes 1SMA5931
Zener Diodes 1.5W 200mA 18V

Zener Diodes 1.5W 200mA 18V

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1380638-1SMA5931 1SMA5931
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes
Package DO-214AC, SMA DO-214AC-2
Unlock Full Specs
to access all available technical data