DIODE ZENER 180V 1.25W DO214AC
DIODE ZENER 180V 1.25W DO214AC
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMA180Z | 1SMA180Z | 1SMA180Z |
| Product Name | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC-2 | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA |
| VZ | 180 volts | 180 volts | |
| ZZT | 1200 ohms | 1200 ohms |