Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N5819 A0G

Description
Win Source Part Number: 1035333-1N5819 A0G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Capacitance @ Vr, F: 55pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Alternative Parts (Cross-Reference): 1N5819 A0G1N5819A0G; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1N5819 A0GTB,1N5819A0GCT,1N 5819 A0GCT-ND,1N5819A0GTB ,1N5819 A0GTB-ND,1N5819 A0GCT Base Product Number: 1N5819
Request a Quote Datasheet
Description
Win Source Part Number: 1035333-1N5819 A0G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Capacitance @ Vr, F: 55pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Alternative Parts (Cross-Reference): 1N5819 A0G1N5819A0G; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1N5819 A0GTB,1N5819A0GCT,1N 5819 A0GCT-ND,1N5819A0GTB ,1N5819 A0GTB-ND,1N5819 A0GCT Base Product Number: 1N5819
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1035333-1N5819 A0G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1035333-1N5819 A0G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1035333-1N5819 A0G
Win Source Part Number: 1035333-1N5819 A0G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Capacitance @ Vr, F: 55pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Alternative Parts (Cross-Reference): 1N5819 A0G1N5819A0G; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: 1N5819 A0GTB,1N5819A0GCT,1N 5819 A0GCT-ND,1N5819A0GTB ,1N5819 A0GTB-ND,1N5819 A0GCT Base Product Number: 1N5819

Win Source Part Number: 1035333-1N5819 A0G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Capacitance @ Vr, F: 55pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): 1N5819 A0G1N5819A0G;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: 1N5819 A0GTB,1N5819A0GCT,1N5819 A0GCT-ND,1N5819A0GTB,1N5819 A0GTB-ND,1N5819 A0GCT
Base Product Number: 1N5819

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5819 A0G
Schottky Diodes & Rectifiers 1N5819 A0G
Schottky Diodes & Rectifiers 1A 40V Schottky Rectifier

Schottky Diodes & Rectifiers 1A 40V Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1035333-1N5819 A0G 1N5819 A0G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Package DO-204AL, DO-41, Axial DO-41; DO-41-2
Unlock Full Specs
to access all available technical data