Planar Low VF Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 40V 3A CFP15B
DIODE SCHOTTKY 40V 3A CFP15B
DIODE SCHOTTKY 40V 3A CFP15B
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG040V030EPEZ | 1727-PMEG040V030EPEZCT-ND |
| Product Name | 40 V, 3 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOT1289B SOT1289B | |
| RoHS Compliant | RoHS | |
| IFSM | 120 amps |