Taiwan Chinsan Electronic Industrial Co., Ltd. Aluminum Electrolytic Capacitors EY1A221MP26311EU

Description
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4191-EY1A221MP26311EUCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4191-EY1A221MP26311EUCT-ND
Aluminum Electrolytic Capacitors 4191-EY1A221MP26311EUCT-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4191-EY1A221MP26311EUTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4191-EY1A221MP26311EUTB-ND
Aluminum Electrolytic Capacitors 4191-EY1A221MP26311EUTB-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 4191-EY1A221MP26311EUCT-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers