Taitien Electronics Co., Ltd. Crystals XZBBCDAANF-26.000000

Description
26MHz ±10ppm Crystal 9pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 9pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XZBBCDAANF-26.000000-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 9pF 100 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 9pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 9PF SMD

CRYSTAL 26.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number XZBBCDAANF-26.000000-ND XZBBCDAANF-26.000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X097-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C5S - C5S-9.984375-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 9.98 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CM7VT1A32.768KHZ125PF20PPMTBQAT3CT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details