Taitien Electronics Co., Ltd. Oscillators, Resonators, and Crystals XXDCELNANF-8MHZ

Description
8MHz Surface Mount Crystal 12pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS
Datasheet
Description
8MHz Surface Mount Crystal 12pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XXDCELNANF-8MHZ - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XXDCELNANF-8MHZ
Oscillators, Resonators, and Crystals XXDCELNANF-8MHZ
8MHz Surface Mount Crystal 12pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS

8MHz Surface Mount Crystal 12pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - XXDCELNANF-8MHZ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
XXDCELNANF-8MHZ
Crystal Oscillator/Oscillator/Resonator >> Crystals XXDCELNANF-8MHZ
8MHz 贴片晶振 12pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS

8MHz 贴片晶振 12pF ±20ppm ±20ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals
Product Number XXDCELNANF-8MHZ XXDCELNANF-8MHZ
Product Name Oscillators, Resonators, and Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-10-30BQZ-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 7960463P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 1.84 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details