Taitien Electronics Co., Ltd. Oscillators, Resonators, and Crystals XSHBBCNANF-11.059200MHZ

Description
11.0592MHz Surface Mount Crystal 20pF ±10ppm ±10ppm SMD5032 Crystals ROHS
Description
11.0592MHz Surface Mount Crystal 20pF ±10ppm ±10ppm SMD5032 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XSHBBCNANF-11.059200MHZ - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XSHBBCNANF-11.059200MHZ
Oscillators, Resonators, and Crystals XSHBBCNANF-11.059200MHZ
11.0592MHz Surface Mount Crystal 20pF ±10ppm ±10ppm SMD5032 Crystals ROHS

11.0592MHz Surface Mount Crystal 20pF ±10ppm ±10ppm SMD5032 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XSHBBCNANF-11.059200MHZ
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30B-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-8.000-18-2020-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details