Taitien Electronics Co., Ltd. Crystals XSGEECNANF-16.000000

Description
CRYSTAL 16.0000MHZ 18PF SMD
Description
CRYSTAL 16.0000MHZ 18PF SMD

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number XSGEECNANF-16.000000
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - CDX-2374 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
2 Pin Crystal CAA - CAA-24.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 24 MHz
Load Capacitance 22 pF
View Details