Taitien Electronics Co., Ltd. Crystals XIHCELAANF-16.000000

Description
16MHz ±20ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±20ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XIHCELAANF-16.000000-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 20pF 30 Ohms HC-49/US

16MHz ±20ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.0000MHZ 20PF TH

CRYSTAL 16.0000MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number XIHCELAANF-16.000000-ND XIHCELAANF-16.000000
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-30A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 7293271 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details