Taitien Electronics Co., Ltd. Crystals X2AEECNANF-24.000000

Description
24MHz ±30ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X2AEECNANF-24.000000-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number X2AEECNANF-24.000000-ND X2AEECNANF-24.000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details