38.88MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC VCXO 38.8800MHZ CMOS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1664-VTEUMLJANF-38.880000-ND | VTEUMLJANF-38.880000 |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | VCXO | VCXO; VCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm |