Taitien Electronics Co., Ltd. Oscillators VTEUMLJANF-2.048000

Description
2.048MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
2.048MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1347-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1347-2-ND
Oscillators 1664-1347-2-ND
2.048MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

2.048MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
XTAL OSC VCXO 2.0480MHZ CMOS SMD

XTAL OSC VCXO 2.0480MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1664-1347-2-ND VTEUMLJANF-2.048000
Product Name Oscillators Oscillators
Oscillator Type VCXO VCXO; VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI125T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Through Hole Oscillators - ECS-100AX-250 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC556MDG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details