Taitien Electronics Co., Ltd. Oscillators VTEUMLJANF-10.000000

Description
10MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
10MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1345-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1345-ND
Oscillators 1664-1345-ND
10MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

10MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-1345-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45106JC-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
View Details
Oscillators - SIT1552AC-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details