Taitien Electronics Co., Ltd. Oscillators VLCUWLWTNF-100.000000

Description
100MHz VCXO Sine Wave Oscillator 5V 4-SMD, No Lead
Request a Quote Datasheet
Description
100MHz VCXO Sine Wave Oscillator 5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-VLCUWLWTNF-100.000000TR-ND - DigiKey
Thief River Falls, MN, United States
100MHz VCXO Sine Wave Oscillator 5V 4-SMD, No Lead

100MHz VCXO Sine Wave Oscillator 5V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-VLCUWLWTNF-100.000000CT-ND - DigiKey
Thief River Falls, MN, United States
100MHz VCXO Sine Wave Oscillator 5V 4-SMD, No Lead

100MHz VCXO Sine Wave Oscillator 5V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-VLCUWLWTNF-100.000000DKR-ND - DigiKey
Thief River Falls, MN, United States
100MHz VCXO Sine Wave Oscillator 5V 4-SMD, No Lead

100MHz VCXO Sine Wave Oscillator 5V 4-SMD, No Lead

Buy Now Datasheet
OSC VCXO 100MHZ 5V SNWV SMD

OSC VCXO 100MHZ 5V SNWV SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number 1664-VLCUWLWTNF-100.000000TR-ND VLCUWLWTNF-100.000000
Product Name Oscillators Oscillators
Oscillator Type VCXO VCXO; VCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - CY25701FJXC - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-2018-500-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers