Taitien Electronics Co., Ltd. Oscillators TZKTADSANF-26.000000

Description
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1662-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1662-1-ND
Oscillators 1664-1662-1-ND
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-1662-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1662-6-ND
Oscillators 1664-1662-6-ND
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-1662-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1662-2-ND
Oscillators 1664-1662-2-ND
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-1662-1-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136236P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA150M000AAGR - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Oscillators - ECS-2018-300-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers