Taitien Electronics Co., Ltd. Oscillators TZETADSANF-19.200000

Description
19.2MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1658-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1658-2-ND
Oscillators 1664-1658-2-ND
19.2MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-1658-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1658-1-ND
Oscillators 1664-1658-1-ND
19.2MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-1658-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1658-6-ND
Oscillators 1664-1658-6-ND
19.2MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-1658-2-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960518 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA40M0000AAG - Richardson RFPD
Specs
Frequency 40 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers