Taitien Electronics Co., Ltd. Oscillators TXKTPCSANF-32.000000

Description
32MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-TXKTPCSANF-32.000000CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

32MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-TXKTPCSANF-32.000000TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

32MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-TXKTPCSANF-32.000000DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

32MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-TXKTPCSANF-32.000000CT-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 1.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45116GC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - SIT1534AI-H4-DCC-00.032G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 3.20E-5 MHz
View Details