Taitien Electronics Co., Ltd. Oscillators TTETBCJANF-25.000000

Description
25MHz TCXO CMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz TCXO CMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-TTETBCJANF-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz TCXO CMOS Oscillator 3.3V 4-SMD, No Lead

25MHz TCXO CMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-TTETBCJANF-25.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CDP6872E - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.0100 to 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SIT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details