Taitien Electronics Co., Ltd. Oscillators TTETALSANF-25.000000

Description
25MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
25MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1206-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1206-ND
Oscillators 1664-1206-ND
25MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead Exposed Pad

25MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
XTAL OSC TCXO 25.0000MHZ SNWV

XTAL OSC TCXO 25.0000MHZ SNWV

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1664-1206-ND TTETALSANF-25.000000
Product Name Oscillators Oscillators
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Exposed Pad Surface Mount; Surface Mount
Features / Standards Lead-Free
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details