Taitien Electronics Co., Ltd. Oscillators TTETAEJANF-50.000000

Description
50MHz TCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
50MHz TCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TTETAEJANF-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz TCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad

50MHz TCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TTETAEJANF-50.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Exposed Pad
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details