Taitien Electronics Co., Ltd. Oscillators TTEDTLJANF-20.000000

Description
20MHz VCTCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
20MHz VCTCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TTEDTLJANF-20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz VCTCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad

20MHz VCTCXO CMOS Oscillator 3.3V 4-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TTEDTLJANF-20.000000-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Exposed Pad
Features / Standards Lead-Free
Frequency Stability 4.6 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-1633-300-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DRG4 - 025200-NE555DRG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers