Taitien Electronics Co., Ltd. Oscillators TSEATLJANF-25.000000

Description
25MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
25MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1167-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1167-ND
Oscillators 1664-1167-ND
25MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

25MHz VCTCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-1167-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 4.6 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Oscillator Crystal - 510ACA74M2500AAGR - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA555P - 028016-SA555P - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers