Taitien Electronics Co., Ltd. Oscillators TFETBEJANF-25.000000

Description
25MHz TCXO CMOS Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet
Description
25MHz TCXO CMOS Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TFETBEJANF-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz TCXO CMOS Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)

25MHz TCXO CMOS Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TFETBEJANF-25.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards Lead-Free
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 1473-30096-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details