Taitien Electronics Co., Ltd. Oscillators TFETBCJANF-10.000000

Description
10MHz TCXO CMOS Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet
Description
10MHz TCXO CMOS Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TFETBCJANF-10.000000-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO CMOS Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)

10MHz TCXO CMOS Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TFETBCJANF-10.000000-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards Lead-Free
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - Lingto Electronic Limited
Specs
Frequency 5 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.528000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.28E-4 MHz
Frequency Stability 50 ppm
View Details