10MHz TCXO Clipped Sine Wave Oscillator 3V ~ 3.3V 4-SMD, No Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | TAETBLSANF-10.000000-ND |
| Product Name | Oscillators |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead Exposed Pad |
| Features / Standards | Lead-Free |
| Frequency Stability | 1 ppm |