Taitien Electronics Co., Ltd. Oscillators OXETGLJANF-50.000000

Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-OXETGLJANF-50.000000TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - OXETGLJANF-50.000000 - 888245-OXETGLJANF-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - OXETGLJANF-50.000000
888245-OXETGLJANF-50.000000
Oscillators - OXETGLJANF-50.000000 888245-OXETGLJANF-50.000000
Manufacturer: Taitien Win Source Part Number: 888245-OXETGLJANF-50 .000000 Series: OX Operating Temperature Range: -40°C ~ 85°C Features: 50 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.39.0001 Other Part Number: 1664-1115-1, 1664-1115-2, OXETGLJANF-50.000000 INACTIVE, 1664-1115-6, V0015-L-077-3, OXETGLJANF-50.000000 -ND

Manufacturer: Taitien
Win Source Part Number: 888245-OXETGLJANF-50.000000
Series: OX
Operating Temperature Range: -40°C ~ 85°C
Features: 50 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1664-1115-1, 1664-1115-2, OXETGLJANF-50.000000INACTIVE, 1664-1115-6, V0015-L-077-3, OXETGLJANF-50.000000-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1664-OXETGLJANF-50.000000TR-ND 888245-OXETGLJANF-50.000000
Product Name Oscillators Oscillators - OXETGLJANF-50.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details