Taitien Electronics Co., Ltd. Oscillators OXETGLJANF-38.880000

Description
38.88MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
38.88MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1114-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1114-2-ND
Oscillators 1664-1114-2-ND
38.88MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

38.88MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1170339-OXETGLJANF-38.880000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1170339-OXETGLJANF-38.880000
Crystals, Oscillators, Resonators - Oscillators 1170339-OXETGLJANF-38.880000
Win Source Part Number: 1170339-OXETGLJANF-3 8.880000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: OX Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.043" (1.10mm) Standard Package: 500 Mounting: SMD (SMT) Frequency: 38.88 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 10mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Taitien Other Names: 1664-1114-1,1664-111 4-2,1664-1114-6

Win Source Part Number: 1170339-OXETGLJANF-38.880000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: OX
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 38.88 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 10mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Taitien
Other Names: 1664-1114-1,1664-1114-2,1664-1114-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1664-1114-2-ND 1170339-OXETGLJANF-38.880000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Surface Mount Oscillators - ECOC-2522-10.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-100 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details