Taitien Electronics Co., Ltd. Oscillators OTJMDLVANY-125.000000

Description
XTAL OSC XO 125MHZ 2.5V LVDS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 125MHZ 2.5V LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-OTJMDLVANY-125.000000-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 125MHZ 2.5V LVDS SMD

XTAL OSC XO 125MHZ 2.5V LVDS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-OTJMDLVANY-125.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ACA8M70400CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers