Taitien Electronics Co., Ltd. Oscillators OTEMDLVANY-125.000000

Description
XTAL OSC XO 125MHZ 3.3V LVDS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 125MHZ 3.3V LVDS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-OTEMDLVANY-125.000000-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 125MHZ 3.3V LVDS SMD

XTAL OSC XO 125MHZ 3.3V LVDS SMD

Buy Now Datasheet
XTAL OSC XO 125MHZ 3.3V LVDS SMD

XTAL OSC XO 125MHZ 3.3V LVDS SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 1664-OTEMDLVANY-125.000000-ND OTEMDLVANY-125.000000
Product Name Oscillators Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033-160-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers