Taitien Electronics Co., Ltd. Oscillators NI-10M-2404

Description
"10MHz OCXO LVTTL Oscillator 5V 6-DIP (1.000"", 25.40mm), 5 Leads"
Request a Quote Datasheet
Description
"10MHz OCXO LVTTL Oscillator 5V 6-DIP (1.000"", 25.40mm), 5 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1020-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1020-ND
Oscillators 1664-1020-ND
"10MHz OCXO LVTTL Oscillator 5V 6-DIP (1.000"", 25.40mm), 5 Leads"

"10MHz OCXO LVTTL Oscillator 5V 6-DIP (1.000"", 25.40mm), 5 Leads"

Buy Now Datasheet
Oscillators NI-10M-2404
XTAL OSC OCXO 10.0000MHZ LVTTL

XTAL OSC OCXO 10.0000MHZ LVTTL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1664-1020-ND NI-10M-2404
Product Name Oscillators Oscillators
Oscillator Type OCXO OCXO; OCXO
Package / Form Factor Through Hole; "6-DIP (1.000"", 25.40mm), 5 Leads" Through Hole
Features / Standards Lead-Free
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillator Crystal - 510AAAM201600AAG - Richardson RFPD
Specs
Frequency 0.2016 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers