"10MHz OCXO Sine Wave Oscillator 12V 6-DIP (0.750"", 19.05mm), 5 Leads"
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | NA-10M-6887-ND |
| Product Name | Oscillators |
| Oscillator Type | OCXO |
| Package / Form Factor | Through Hole; "6-DIP (0.750"", 19.05mm), 5 Leads" |
| Features / Standards | Lead-Free |