Taitien Electronics Co., Ltd. Oscillators NA-10M-2055

Description
"10MHz OCXO LVTTL Oscillator 3.3V 6-DIP (0.750"", 19.05mm), 5 Leads"
Request a Quote Datasheet
Description
"10MHz OCXO LVTTL Oscillator 3.3V 6-DIP (0.750"", 19.05mm), 5 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1010-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1010-ND
Oscillators 1664-1010-ND
"10MHz OCXO LVTTL Oscillator 3.3V 6-DIP (0.750"", 19.05mm), 5 Leads"

"10MHz OCXO LVTTL Oscillator 3.3V 6-DIP (0.750"", 19.05mm), 5 Leads"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-1010-ND
Product Name Oscillators
Oscillator Type OCXO
Package / Form Factor Through Hole; "6-DIP (0.750"", 19.05mm), 5 Leads"
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-270 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 270 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 500DLAA200M000ACF - Shenzhen Shengyu Electronics Technology Limited
Skyworks Solutions, Inc.
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 200 MHz
View Details
32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details