100MHz OCXO Sine Wave Oscillator 12V 8-DIP, 4 Leads (Half Size, Metal Can)
XTAL OSC OCXO 100.0000MHZ SNWV
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1664-1595-ND | NA-100M-6822 |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | OCXO | OCXO; OCXO |
| Package / Form Factor | Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can) | Through Hole |
| Features / Standards | Lead-Free | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |